Home >  Sensors & Switches  >  Photoelectric  >  BANNER ENGINEERING  >  EO60-Q08-AN6X

EO60-Q08-AN6X

Manufactured by BANNER ENGINEERING

BANNER ENGINEERING EO60-Q08-AN6X 0
BANNER ENGINEERING EO60-Q08-AN6X 1
representative photo
click to zoom
Weight: 0.20 lbs
Estimated Value - 280.00
Save as much as 40%
Last Value Update: 1/11/2021
Product Description
Alternate Part Numbers
Warranty
  • EO60Q08AN6X
  • DISCONTINUED BY MANUFACTURER
  • RECEIVER
  • OPPOSED SENSING MODE
  • NPN LIGHT OPERATION
  • 510MM DISPLAY MODE
  • 0.509MM RANGE DISPLAY. 10-30VDC INPUT VOLTAGE
  • 30IN CABLE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to EO60-Q08-AN6X, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for BANNER ENGINEERING

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$210.00
SKU: 3148316
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$182.00
SKU: 3148317
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$168.00
SKU: 3148318
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to EO60-Q08-AN6X, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.