Home >  Sensors & Switches  >  Proximity Switch  >  BALLUFF  >  BES 516-325-E5-C-S4

BES 516-325-E5-C-S4

Manufactured by BALLUFF

representative photo
click to zoom
Weight: 0.07 lbs
Estimated Value - 214.00
Save as much as 57%
Last Value Update: 10/18/2022
Product Description
Alternate Part Numbers
Warranty
  • BES516325E5CS4
  • INDUCTIVE SENSOR
  • 2 MM RANGE
  • 10-30 VDC
  • 3500 HZ
  • PNP
  • N/O
  • M12 MALE 4 PIN CONNECTOR
  • BRASS MATERIAL
  • FLUSH MOUNTING
  • -25 TO +70 DEGREE C
  • IP68
  • BES00PK
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
Radwell Verified Substitute Option
Available To Order
If you need a specific firmware or series relating to BES 516-325-E5-C-S4, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for BALLUFF

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$153.45
In-Stock

Radwell Independent Supply Chain New Level 1

$153.45
SKU: 397583
Save Up To $60.55!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
27 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$93.00
In-Stock

Surplus Never Used Original Packaging

$116.00
SKU: 397584
Save Up To $98.00!
3 in UK!

Surplus Never Used Radwell Packaging

$100.00
SKU: 397585
Save Up To $114.00!
3 in UK!
3 in DE!

Previously Used / Radwell Certified

$93.00
SKU: 397586
Save Up To $121.00!
o
Rush Available
3 in UK!
1 in DE!
If you need a specific firmware or series relating to BES 516-325-E5-C-S4, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.