Home >  HMI / MMI / OIT  >  Operator Interface  >  AU OPTRONICS  >  G121SN01

G121SN01

Manufactured by AU OPTRONICS

representative photo
click to zoom
Weight: 1.10 lbs
Estimated Value - 500.00
Save as much as 62%
Last Value Update: 1/24/2022
Product Description
Warranty
  • G121SN01
  • DISCONTINUED BY MANUFACTURER
  • LCD SCREEN DISPLAY
  • 12.1 INCH COLOR
  • TFT-LCD
  • PIXELS H X V: 800 X 3(RGB) X 600
  • DISPLAY MODE: TN
  • NORMALLY WHITE
  • ELECTRICAL INTERFACE: 1 CHANNEL LVDS
  • SUPPORT COLOR: 16.2M/262K COLORS
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to G121SN01, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for AU OPTRONICS

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$228.00
In-Stock

Surplus Never Used Original Packaging

$285.00
SKU: 44065453
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$247.00
SKU: 44065454
Save Up To $253.00!
1 in US!

Previously Used / Radwell Certified

$228.00
SKU: 44065455
Save Up To $272.00!
o
Rush Available
1 in UK!
If you need a specific firmware or series relating to G121SN01, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.