FEM-6

Manufactured by ASEA BROWN BOVERI ENTRELEC

representative photo
click to zoom
Weight: 0.04 lbs
Estimated Value - 0.75
Save as much as 40%
Last Value Update: 9/26/2022
Product Description
Alternate Part Numbers
Warranty
  • FEM6
  • DISCONTINUED BY MANUFACTURER
  • TERMINAL BLOCK
  • END PLATE
  • 2.8 MM
  • POLYAMIDE
  • GRAY
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to FEM-6, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ASEA BROWN BOVERI

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.45
In-Stock

Surplus Never Used Original Packaging

$0.56
SKU: 14742427
Save Up To $0.19!
8 in US!
9 in UK!

Surplus Never Used Radwell Packaging

$0.49
SKU: 14742428
Save Up To $0.26!
150 in US!
28 in UK!

Previously Used / Radwell Certified

$0.45
SKU: 14742429
Save Up To $0.30!
o
Rush Available
435 in US!
If you need a specific firmware or series relating to FEM-6, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.