Home >  Drives  >  Drive  >  ASEA BROWN BOVERI  >  GV3000/SE-2V4160

GV3000/SE-2V4160

Manufactured by ASEA BROWN BOVERI BALDOR RELIANCE

representative photo
click to zoom
Weight: 25.00 lbs
Estimated Value - 1,800.00
Save as much as 50%
Last Value Update: 8/15/2022
Product Description
Warranty
  • GV3000SE2V4160
  • DISCONTINUED BY MANUFACTURER
  • AC DRIVE
  • 4.2 AMP
  • 380-460 V
  • 3 PHASE
  • 50/60 HZ
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to GV3000/SE-2V4160, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product

Radwell Engineering Preferred Product

Call For Pricing
SKU: 64311431
Call 800.884.5500 for Availability

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$1,080.00
In-Stock

Surplus Never Used Original Packaging

$1,350.00
SKU: 64311432
Save Up To $450.00!
1 in US!

Surplus Never Used Radwell Packaging

$1,170.00
SKU: 64311433
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$1,080.00
SKU: 64311434
Save Up To $720.00!
o
Rush Available
1 in UK!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$897.00
Average Delivery 5-20 Days
$897.00
We will beat any competitor's repair rate!
o
Rush Available
Alternative Options
More Product Options
Available To Order
If you need a specific firmware or series relating to GV3000/SE-2V4160, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.