S201-C6

Manufactured by ASEA BROWN BOVERI

ASEA BROWN BOVERI S201-C6 0
ASEA BROWN BOVERI S201-C6 1
ASEA BROWN BOVERI S201-C6 2
representative photo
click to zoom
Weight: 0.13 lbs
Estimated Value - 64.00
Save as much as 50%
Last Value Update: 3/20/2023
Product Description
Alternate Part Numbers
Warranty
  • S201C6
  • CIRCUIT BREAKER
  • 1 POLE
  • 6 AMP
  • RATED SHORT-CIRCUIT CAPACITY: 230/400 VAC
  • 6KA
  • MAXIMUM OPERATING VOLTAGE UL/CSA: 60 VDC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to S201-C6, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ASEA BROWN BOVERI

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

Radwell Independent Supply Chain New Level 1

$52.00
SKU: 4715358
Call 800.884.5500 for current lead time
Save Up To $12.00!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$40.00
SKU: 4715359
Save Up To $24.00!
139 in UK

Surplus Never Used Radwell Packaging

$35.00
SKU: 4715360
Save Up To $29.00!
1 in US
6 in UK

Previously Used / Radwell Certified

$32.00
SKU: 4715361
Save Up To $32.00!
o
Rush Available
7 in US
6 in CA
4 in UK
If you need a specific firmware or series relating to S201-C6, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.