Home >  Drives  >  Drive  >  ASEA BROWN BOVERI  >  ACS150-03U-08A8-4

ACS150-03U-08A8-4

Manufactured by ASEA BROWN BOVERI

ASEA BROWN BOVERI ACS150-03U-08A8-4 0
ASEA BROWN BOVERI ACS150-03U-08A8-4 1
representative photo
click to zoom
Weight: 4.29 lbs
Estimated Value - 1,307.00
Save as much as 61%
Last Value Update: 12/2/2022
Product Description
Alternate Part Numbers
Warranty
  • ACS15003U08A84
  • AC DRIVE
  • TYPE ACS150 FREQUENCY CONVERTER
  • FRAME SIZE R1
  • 3PHASE
  • 380-480VAC INPUT
  • 50/60HZ
  • 13.6AMP
  • 0-500HZ OUTPUT
  • 8.8AMP
  • 4KW / 5HP
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to ACS150-03U-08A8-4, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ASEA BROWN BOVERI

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

Radwell Independent Supply Chain New Level 1

$1,307.00
SKU: 8670866
Call 800.884.5500 for current lead time
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$994.00
SKU: 8670867
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$863.00
SKU: 8670868
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$785.00
SKU: 8670869
Save Up To $482.00!
o
Rush Available
1 in US
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
Average Delivery 5-20 Days
$474.00
We will beat any competitor's repair rate!
o
Rush Available
Alternative Options
More Product Options
Available to Order
If you need a specific firmware or series relating to ACS150-03U-08A8-4, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.