Home >  Contactors & Starters  >  Contactor  >  ASEA BROWN BOVERI  >  A9-30-10-84

A9-30-10-84

Manufactured by ASEA BROWN BOVERI

ASEA BROWN BOVERI A9-30-10-84 0
ASEA BROWN BOVERI A9-30-10-84 1
representative photo
click to zoom
Weight: 0.75 lbs
Estimated Value - 315.00
Save as much as 40%
Last Value Update: 5/17/2022
Product Description
Alternate Part Numbers
Warranty
  • A9301084
  • DISCONTINUED BY MANUFACTURER
  • CONTACTOR
  • 26 AMP
  • 3 POLE
  • 1 BUILT IN AUXILIARY CONTACT
  • 690 VAC / 220 VDC RATED
  • COIL: 110/110-120VAC 50/60 HZ
  • SCREW TERMINALS
  • (A9-30-10 110V 50HZ / 110-120V 60HZ)
  • (1SBL141001R8410)
  • REPLACED BY AF09-30-10-13
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
Radwell Verified Substitute Option
Available To Order
If you need a specific firmware or series relating to A9-30-10-84, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ASEA BROWN BOVERI

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$315.00
In-Stock

Radwell Independent Supply Chain New Level 1

$315.00
SKU: 387010
7 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$189.00
In-Stock

Surplus Never Used Original Packaging

$237.00
SKU: 387011
Save Up To $78.00!
1 in US!

Surplus Never Used Radwell Packaging

$205.00
SKU: 387012
Save Up To $110.00!
1 in US!

Previously Used / Radwell Certified

$189.00
SKU: 387013
Save Up To $126.00!
o
Rush Available
34 in US!
1 in CA!
2 in UK!
If you need a specific firmware or series relating to A9-30-10-84, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.