Home >  Pilot Devices  >  Pushbutton  >  ALLEN BRADLEY  >  800T-A1D1

800T-A1D1

Manufactured by ALLEN BRADLEY

representative photo
click to zoom
Weight: 0.15 lbs
Last Value Update: 1/19/2022
Product Description
Warranty
  • 800TA1D1
  • PUSH BUTTON
  • MOMENTARY CONTACT
  • 30.5 MM NON-ILLUMINATED
  • METAL
  • TYPE 4/13
  • NO GUARDS
  • FLUSH HEAD
  • GREEN
  • NO SPECIAL HEAD
  • STANDARD - 1 NO
  • FACTORY WARRANTY DOES NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific series relating to 800T-A1D1, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Radwell is NOT an authorized distributor for ALLEN BRADLEY
The Original Manufacturer's warranty does not apply and the product is used surplus

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$46.00
In-Stock

Original Packaging

$61.00
SKU: 356208
Order Before 3PM
Order Before 3PM ET
31 in CA!
3 in US!
2 in UK!

Radwell Packaging

$54.00
SKU: 356209
Call 800.884.5500 for Availability

Radwell Certified

$46.00
SKU: 356210
Order Before 3PM
Order Before 3PM ET
o
Rush Available
8 in CA!
4 in UK!
14 in US!
If you need a specific series relating to 800T-A1D1, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.