Home >  HMI / MMI / OIT  >  Operator Interface  >  ALLEN BRADLEY  >  2711-K3A17L1

2711-K3A17L1

Manufactured by ALLEN BRADLEY

ALLEN BRADLEY 2711-K3A17L1 0
ALLEN BRADLEY 2711-K3A17L1 1
ALLEN BRADLEY 2711-K3A17L1 2
representative photo
click to zoom
Weight: 0.99 lbs
Estimated Value - $2,400.00
Save as much as 73 %
Last Value Update: 1/15/2019
Product Description
Alternate Part Numbers
Warranty
  • 2711K3A17L1
  • DISCONTINUED BY MANUFACTURER 06/30/2012
  • PANELVIEW 300 MONOCHROME 3-INCH TERMINAL
  • KEYPAD
  • RS-232 (DF1) COMMUNICATION (NO PRINTER PORT)
  • DC POWER SUPPLY
If you need a specific series relating to 2711-K3A17L1, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

BUYING / REPAIR OPTIONS

Radwell is NOT an authorized distributor for ALLEN BRADLEY
The Original Manufacturer's warranty does not apply and the product is used surplus
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$823.00

Original Packaging

$1,985.00
SKU: 348436
2-5 Days
Ships from Newcastle Under Lyme, UK
Save Up To $415.00!
2 in UK!

Radwell Packaging

$1,764.00
SKU: 348437
Call 800.884.5500 for Availability

Radwell Certified

$823.00
SKU: 348438
Ships in 24 hours
Save Up To $1,577.00!
Order Before 3PM
Order Before 3PM ET
o
Rush Available
33 in US!
9 in UK!
If you need a specific series relating to 2711-K3A17L1, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.