Home >  Integrated Circuits  >  IC Chip  >  ALLEGRO MICROSYSTEMS  >  UCN5800A

UCN5800A

Manufactured by ALLEGRO MICROSYSTEMS

representative photo
click to zoom
Weight: 0.01 lbs
Estimated Value - $1.20
Save as much as 40 %
Last Value Update: 2/20/2019
Product Description
Warranty
  • UCN5800A
  • LATCH BASED PERIPHERAL DRIVER
  • 4 DRIVER
  • 0.5A
  • BIMOS
  • PDIP14
If you need a specific firmware or series relating to UCN5800A, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for ALLEGRO MICROSYSTEMS
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock
$1.20

Radwell Independent Supply Chain New Level 1

$1.20
SKU: 50098295
Ships Same Day
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
143 in US!
1 in CA!
49 in UK!
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$0.78

Surplus Never Used Original Packaging

$0.90
SKU: 50098296
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$0.78
SKU: 50098297
Ships in 24 hours
Save Up To $0.42!
Order Before 3PM
Order Before 3PM ET
2 in US!

Previously Used / Radwell Certified

$0.72
SKU: 50098298
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to UCN5800A, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.