Home >  Integrated Circuits  >  IC Chip  >  ALLEGRO MICROSYSTEMS  >  IC2003SM

IC2003SM

Manufactured by ALLEGRO MICROSYSTEMS

representative photo
click to zoom
Weight: 0.01 lbs
Estimated Value - $1.60
Save as much as 40 %
Last Value Update: 8/13/1999
Product Description
Warranty
  • IC2003SM
  • INT CIRCUIT
If you need a specific firmware or series relating to IC2003SM, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for ALLEGRO MICROSYSTEMS
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock
$1.60

Radwell Independent Supply Chain New Level 1

$1.60
SKU: 65908274
Ships Same Day
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
16 in US!
If you need a specific firmware or series relating to IC2003SM, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.