Home >  Integrated Circuits  >  IC Chip  >  ALLEGRO MICROSYSTEMS  >  A2585SLW

A2585SLW

Manufactured by ALLEGRO MICROSYSTEMS

representative photo
click to zoom
Weight: 0.01 lbs
Estimated Value - $9.00
Save as much as 40 %
Last Value Update: 5/15/2020
Product Description
Warranty
  • A2585SLW
  • INTEGRATED CIRCUIT
  • SOURCE DRIVER
  • 25 V OUTPUT
  • 8 CHANNEL
  • SOIC 18
If you need a specific firmware or series relating to A2585SLW, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for ALLEGRO MICROSYSTEMS
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock
$9.00

Radwell Independent Supply Chain New Level 1

$9.00
SKU: 123787765
Ships Same Day
Additional quantities available with standard lead time.
1 in US!
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$5.85

Surplus Never Used Original Packaging

$6.75
SKU: 123787766
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$5.85
SKU: 123787767
Ships in 24 hours
Save Up To $3.15!
11 in US!

Previously Used / Radwell Certified

$5.40
SKU: 123787768
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to A2585SLW, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.