A1244LUA-I1-T

Manufactured by ALLEGRO MICROSYSTEMS

ALLEGRO MICROSYSTEMS A1244LUA-I1-T 0
ALLEGRO MICROSYSTEMS A1244LUA-I1-T 1
representative photo
click to zoom
Weight: 1.00 lbs
Estimated Value - $1.80
Save as much as 40 %
Last Value Update: 4/28/2021
Product Description
Warranty
  • A1244LUAI1T
  • (PRICE/TC) HALL EFFECT LATCH
  • AEC-Q100
  • SIP-3
  • HALL EFFECT TYPE:LATCHING
  • OPERATE POINT TYP
  • RELEASE POINT TYP
  • SUPPLY VOLTAGE MIN:3V
  • SUPPLY VOLTAGE MAX:24V
  • SENSOR CASE STYLE:SIP
  • NO. OF PINS:3 PIN
  • PRODUCT RANGE
  • MSL:- ROHS COMPLIANT: YES
If you need a specific firmware or series relating to A1244LUA-I1-T, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for ALLEGRO MICROSYSTEMS
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock
$1.80

Radwell Independent Supply Chain New Level 1

$1.80
SKU: 66031009
Ships Same Day
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
14 in US!
9 in CA!
9 in UK!
If you need a specific firmware or series relating to A1244LUA-I1-T, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.