Home >  Lighting  >  Ballast/Ignition Transformer  >  ALLANSON  >  1092-S

1092-S

Manufactured by ALLANSON

ALLANSON 1092-S 0
ALLANSON 1092-S 1
ALLANSON 1092-S 2
representative photo
click to zoom
Weight: 9.48 lbs
Estimated Value - $160.00
Save as much as 75 %
Last Value Update: 8/14/2021
Product Description
Warranty
  • 1092S
  • GAS BURNER IGNITION TRANSFORMER
  • 120 VAC PRIMARY
  • 6000 VOLT SECONDARY
  • 50/60 HZ
  • 25/20 MA
  • SPARK IGNITION TYPE
  • SLOTTED PLATE MOUNTING TYPE
If you need a specific firmware or series relating to 1092-S, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for ALLANSON
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock
$130.00

Radwell Independent Supply Chain New Level 1

$130.00
SKU: 12179916
Ships Same Day
Save Up To $30.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
5 in US!
1 in CA!
If you need a specific firmware or series relating to 1092-S, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.