Home >  Machine Parts  >  Seal  >  ALFA LAVAL HEAT EXCHANGERS  >  9612515118

9612515118

Manufactured by ALFA LAVAL HEAT EXCHANGERS

representative photo
click to zoom
Weight: 15.00 lbs
Estimated Value - $4,350.00
Save as much as 49 %
Last Value Update: 3/24/2017
Product Description
Warranty
  • 9612515118
  • DISCONTINUED BY MANUFACTURER
  • SEAL SHAFT DOUBLE MECHANICAL CARBON/SIC/EPDM
If you need a specific firmware or series relating to 9612515118, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for ALFA LAVAL HEAT EXCHANGERS
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$3,263.00

Surplus Never Used Original Packaging

$3,263.00
SKU: 73668661
Ships in 24 hours
Save Up To $1,087.00!
1 in US!

Surplus Never Used Radwell Packaging

$2,828.00
SKU: 73668662
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$2,610.00
SKU: 73668663
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to 9612515118, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.