Home >  Valves  >  Valve Repair Kit  >  ALFA LAVAL HEAT EXCHANGERS  >  750338

750338

Manufactured by ALFA LAVAL HEAT EXCHANGERS

representative photo
click to zoom
Weight: 0.01 lbs
Estimated Value - $4.00
Save as much as 40 %
Last Value Update: 12/5/2014
Product Description
Warranty
  • 750338
  • LOCK PIN NYLON FOR 761/741/762/771 VALVE
If you need a specific firmware or series relating to 750338, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for ALFA LAVAL HEAT EXCHANGERS
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock
$4.00

Radwell Independent Supply Chain New Level 1

$4.00
SKU: 49285202
Ships Same Day
Additional quantities available with standard lead time.
7 in US!
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$3.00

Surplus Never Used Original Packaging

$3.00
SKU: 49285203
Ships in 24 hours
Save Up To $1.00!
2 in US!

Surplus Never Used Radwell Packaging

$2.60
SKU: 49285204
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$2.40
SKU: 49285205
Call 800.884.5500 for Availability
Alternative Options
More Product Options
Available
If you need a specific firmware or series relating to 750338, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.