Home >  Controls & Indicators  >  Thermostat  >  ALERTON  >  MS4-TH

MS4-TH

Manufactured by ALERTON

ALERTON MS4-TH 0
ALERTON MS4-TH 1
ALERTON MS4-TH 2
representative photo
click to zoom
Weight: 0.45 lbs
Estimated Value - $430.00
Save as much as 49 %
Last Value Update: 1/14/2021
Product Description
Warranty
  • MS4TH
  • DISCONTINUED BY MANUFACTURER
  • TEMPERATURE SENSOR
  • ASCENT MICROSET 4
  • WALL SENSOR
  • TEMPERATURE / HUMIDITY
  • TOUCHSCREEN
  • BACNET
  • 24 V AC
If you need a specific firmware or series relating to MS4-TH, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for ALERTON
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$280.00

Surplus Never Used Original Packaging

$323.00
SKU: 99528314
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$280.00
SKU: 99528315
2-5 Days
Ships from Stoney Creek, Ontario, CA
Save Up To $150.00!
37 in CA!

Previously Used / Radwell Certified

$258.00
SKU: 99528316
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to MS4-TH, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.