Home >  HVAC  >  HVAC Control System Board  >  ALERTON  >  BCM-TUX

BCM-TUX

Manufactured by ALERTON

ALERTON BCM-TUX 0
ALERTON BCM-TUX 1
representative photo
click to zoom
Weight: 0.86 lbs
Estimated Value - $1,400.00
Save as much as 50 %
Last Value Update: 8/25/2021
Product Description
Warranty
  • BCMTUX
  • DISCONTINUED BY MANUFACTURER
  • CONTROL MODULE
  • BACTALK
  • 8MB FLASH RAM
  • 32MB SDRAM
  • 32BIT HIGH INTEGRATION CPU
If you need a specific firmware or series relating to BCM-TUX, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for ALERTON
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$840.00

Surplus Never Used Original Packaging

$1,050.00
SKU: 26298939
Ships in 24 hours
Save Up To $350.00!
Order Before 3PM
Order Before 3PM ET
10 in US!

Surplus Never Used Radwell Packaging

$910.00
SKU: 26298940
Ships in 24 hours
Save Up To $490.00!
Order Before 3PM
Order Before 3PM ET
1 in US!

Previously Used / Radwell Certified

$840.00
SKU: 26298941
2-10 Days
Save Up To $560.00!
o
Rush Available
13 in US!
If you need a specific firmware or series relating to BCM-TUX, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.