Home >  Valves  >  Solenoid Valve  >  ALCO VALVES  >  XC726-HX1B

XC726-HX1B

Manufactured by ALCO VALVES

representative photo
click to zoom
Weight: 1.43 lbs
Estimated Value - $290.00
Save as much as 50 %
Last Value Update: 2/20/2015
Product Description
Warranty
  • XC726HX1B
  • DISCONTINUED BY MANUFACTURER
  • THERMAL EXPANSION VALVE TYPE/ZZ-200HX
If you need a specific firmware or series relating to XC726-HX1B, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for ALCO VALVES
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$174.00

Surplus Never Used Original Packaging

$218.00
SKU: 50919480
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$189.00
SKU: 50919481
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$174.00
SKU: 50919482
2-10 Days
Save Up To $116.00!
o
Rush Available
1 in US!
If you need a specific firmware or series relating to XC726-HX1B, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.