Home >  PLCs/Machine Control  >  PC Board Computer  >  ALCATEL LUCENT  >  3FE25676BA

3FE25676BA

Manufactured by ALCATEL LUCENT

ALCATEL LUCENT 3FE25676BA 0
ALCATEL LUCENT 3FE25676BA 1
representative photo
click to zoom
Weight: 2.47 lbs
Estimated Value - $5,700.00
Save as much as 50 %
Last Value Update: 12/31/2019
Product Description
Warranty
  • 3FE25676BA
  • DISCONTINUED BY MANUFACTURER
  • NETWORK TERMINATION CARD
If you need a specific firmware or series relating to 3FE25676BA, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for ALCATEL LUCENT
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$3,705.00

Surplus Never Used Original Packaging

$4,275.00
SKU: 120128565
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$3,705.00
SKU: 120128566
Ships in 24 hours
Save Up To $1,995.00!
1 in US!

Previously Used / Radwell Certified

$3,420.00
SKU: 120128567
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to 3FE25676BA, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.