Home >  Power Supplies  >  Battery Charger  >  ALCAD  >  AT10-130-050-208-0101020000

AT10-130-050-208-0101020000

Manufactured by ALCAD

ALCAD AT10-130-050-208-0101020000 0
ALCAD AT10-130-050-208-0101020000 1
representative photo
click to zoom
Weight: 200.00 lbs
Estimated Value - $5,050.00
Save as much as 60 %
Last Value Update: 11/19/2019
Product Description
Warranty
  • AT101300502080101020000
  • FLOAT BATTERY CHARGER
  • 208 VAC/72 AMP INPUT
  • 130 VDC/50 AMP OUTPUT
  • 1-PHASE
  • FOR LEAD-ACID BATTERIES
  • 60 CELL
If you need a specific firmware or series relating to AT10-130-050-208-0101020000, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for ALCAD
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available
$4,300.00

Radwell Independent Supply Chain New Level 1

$4,300.00
SKU: 118053580
1-4 Weeks
Save Up To $750.00!
Order Now!
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$2,365.00

Surplus Never Used Original Packaging

$3,010.00
SKU: 118053581
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$2,365.00
SKU: 118053582
Ships in 24 hours
Save Up To $2,685.00!
1 in US!

Previously Used / Radwell Certified

$2,150.00
SKU: 118053583
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to AT10-130-050-208-0101020000, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.