Home >  Components  >  Battery  >  ALCAD  >  AT10-130-012-1113000

AT10-130-012-1113000

Manufactured by ALCAD

ALCAD AT10-130-012-1113000 0
ALCAD AT10-130-012-1113000 1
representative photo
click to zoom
Weight: 220.00 lbs
Estimated Value - $6,950.00
Save as much as 62 %
Last Value Update: 11/9/2020
Product Description
Warranty
  • AT101300121113000
  • FLOAT BATTERY CHARGER
  • 130 VDC
  • NOMINAL DC OUTPUT 12 ADC
  • 480 INPUT
  • STANDARD 240 VAC
  • FILTERED
  • AUXILIARY RELAY BOARD
  • NO GROUND
  • NO LIGHT ARRESTOR
If you need a specific firmware or series relating to AT10-130-012-1113000, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for ALCAD
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available
$5,250.00

Radwell Independent Supply Chain New Level 1

$5,250.00
SKU: 118053596
1-4 Weeks
Save Up To $1,700.00!
Order Now!
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$3,938.00

Surplus Never Used Original Packaging

$3,938.00
SKU: 118053597
Ships in 24 hours
Save Up To $3,012.00!
Order Before 3PM
Order Before 3PM ET
1 in US!

Surplus Never Used Radwell Packaging

$3,413.00
SKU: 118053598
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$3,150.00
SKU: 118053599
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to AT10-130-012-1113000, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.