Home >  Contactors & Starters  >  Contactor  >  ALBRIGHT  >  SW80B-156

SW80B-156

Manufactured by ALBRIGHT

ALBRIGHT SW80B-156 0
ALBRIGHT SW80B-156 1
representative photo
click to zoom
Weight: 0.86 lbs
Estimated Value - $120.00
Save as much as 50 %
Last Value Update: 9/15/2020
Product Description
Warranty
  • SW80B156
  • DC CONTACTOR
  • 48V/125A CURRENT RATE
  • SPST
  • M8 STUD MAIN TERMINALS
  • MOUNTING IS VIA M4 TAPPED HOLES OR MOUNTING BRACKETS
If you need a specific firmware or series relating to SW80B-156, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for ALBRIGHT
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available
$100.00

Radwell Independent Supply Chain New Level 1

$100.00
SKU: 124027465
1-4 Weeks
Save Up To $20.00!
Order Now!
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$65.00

Surplus Never Used Original Packaging

$75.00
SKU: 124027466
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$65.00
SKU: 124027467
Ships in 24 hours
Save Up To $55.00!
12 in US!

Previously Used / Radwell Certified

$60.00
SKU: 124027468
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to SW80B-156, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.