Home >  Contactors & Starters  >  Contact Kit  >  ALBRIGHT  >  2180-166

2180-166

Manufactured by ALBRIGHT

ALBRIGHT 2180-166 0
ALBRIGHT 2180-166 1
representative photo
click to zoom
Weight: 0.20 lbs
Estimated Value - $26.00
Save as much as 38 %
Last Value Update: 9/10/2019
Product Description
Warranty
  • 2180166
  • DISCONTINUED BY MANUFACTURER
  • MOVING CONTACT ASSAMBLY
  • 2POLE
  • FOR SOLENOID SWITCH
If you need a specific firmware or series relating to 2180-166, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for ALBRIGHT
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$17.00

Surplus Never Used Original Packaging

$20.00
SKU: 116536371
Ships in 24 hours
Save Up To $6.00!
Order Before 3PM
Order Before 3PM ET
4 in US!

Surplus Never Used Radwell Packaging

$17.00
SKU: 116536372
Ships in 24 hours
Save Up To $9.00!
Order Before 3PM
Order Before 3PM ET
2 in US!

Previously Used / Radwell Certified

$16.00
SKU: 116536373
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to 2180-166, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.