Home >  Sensors & Switches  >  Photoelectric  >  ALBANY DOOR SYSTEMS  >  4904R0001

4904R0001

Manufactured by ALBANY DOOR SYSTEMS

ALBANY DOOR SYSTEMS 4904R0001 0
ALBANY DOOR SYSTEMS 4904R0001 1
ALBANY DOOR SYSTEMS 4904R0001 2
representative photo
click to zoom
Weight: 0.95 lbs
Estimated Value - $220.00
Save as much as 55 %
Last Value Update: 9/15/2021
Product Description
Alternate Part Numbers
Warranty
  • 4904R0001
  • PHOTOELECTRIC FOR DOOR
  • 15FT
  • 12-240VDC
  • 50/60HZ
If you need a specific firmware or series relating to 4904R0001, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for ALBANY DOOR SYSTEMS
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock
$165.00

Radwell Independent Supply Chain New Level 1

$165.00
SKU: 43240932
Ships Same Day
Save Up To $55.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
3 in US!
If you need a specific firmware or series relating to 4904R0001, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.