Home >  Pilot Devices  >  Pendant Station  >  AKRON ELECTRIC  >  CXJ10146-H1-N1-N4-N5-BD-3N6

CXJ10146-H1-N1-N4-N5-BD-3N6

Manufactured by AKRON ELECTRIC

AKRON ELECTRIC CXJ10146-H1-N1-N4-N5-BD-3N6 0
AKRON ELECTRIC CXJ10146-H1-N1-N4-N5-BD-3N6 1
representative photo
click to zoom
Weight: 70.00 lbs
Estimated Value - $3,400.00
Save as much as 57 %
Last Value Update: 5/18/2020
Product Description
Warranty
  • CXJ10146H1N1N4N5BD3N6
  • EXPLOSION PROOF CONTROL STATION
  • POSITIVE SWITCH MANT
  • 1NO/1NC
  • H1 N1 N4 N5 BD 3N6
If you need a specific firmware or series relating to CXJ10146-H1-N1-N4-N5-BD-3N6, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for AKRON ELECTRIC
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available
$2,875.77

Radwell Independent Supply Chain New Level 1

$2,875.77
SKU: 123796467
1-4 Weeks
Save Up To $524.23!
Order Now!
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$1,726.00

Surplus Never Used Original Packaging

$2,157.00
SKU: 123796468
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$1,870.00
SKU: 123796469
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$1,726.00
SKU: 123796470
2-10 Days
Save Up To $1,674.00!
o
Rush Available
12 in US!
If you need a specific firmware or series relating to CXJ10146-H1-N1-N4-N5-BD-3N6, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.