Home >  Motors/GearBox/Clutch  >  Motor  >  AKRON BRASS COMPANY  >  335-EM

335-EM

Manufactured by AKRON BRASS COMPANY

representative photo
click to zoom
Weight: 11.60 lbs
Estimated Value - $960.00
Save as much as 63 %
Last Value Update: 8/13/2019
Product Description
Warranty
  • 335EM
  • MOTOR
  • 56A FRAME
  • 1/3HP
  • 650RPM
  • 5MIN DUTY
  • 40C AMB
  • 35AMP
  • 12VDC
If you need a specific firmware or series relating to 335-EM, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for AKRON BRASS COMPANY
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available
$720.00

Radwell Independent Supply Chain New Level 1

$720.00
SKU: 113663609
1-4 Weeks
Save Up To $240.00!
Order Now!
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$468.00

Surplus Never Used Original Packaging

$540.00
SKU: 113663610
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$468.00
SKU: 113663611
Ships in 24 hours
Save Up To $492.00!
Order Before 3PM
Order Before 3PM ET
61 in US!

Previously Used / Radwell Certified

$432.00
SKU: 113663612
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to 335-EM, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.