Home >  Valves  >  Solenoid Valve  >  AIRTEC  >  MI-02-510-HN-112

MI-02-510-HN-112

Manufactured by AIRTEC

AIRTEC MI-02-510-HN-112 0
AIRTEC MI-02-510-HN-112 1
representative photo
click to zoom
Weight: 3.00 lbs
Estimated Value - $270.00
Save as much as 50 %
Last Value Update: 7/31/2019
Product Description
Warranty
  • MI02510HN112
  • DISCONTINUED BY MANUFACTURER
  • MI-02 SOLENOID VALVES ISO 2
  • 5/2-WAY
  • WITH AIR SPRING RETURN
  • SINGLE SOLENOID
  • 24VDC
  • 4.2WATT
If you need a specific firmware or series relating to MI-02-510-HN-112, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for AIRTEC
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$162.00

Surplus Never Used Original Packaging

$203.00
SKU: 47724796
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$176.00
SKU: 47724797
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$162.00
SKU: 47724798
2-10 Days
Save Up To $108.00!
o
Rush Available
1 in US!
If you need a specific firmware or series relating to MI-02-510-HN-112, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.