Home >  Pneumatics  >  Pneumatic Valve  >  AIRTEC  >  FROX-12-16-5-3221

FROX-12-16-5-3221

Manufactured by AIRTEC

AIRTEC FROX-12-16-5-3221 0
AIRTEC FROX-12-16-5-3221 1
representative photo
click to zoom
Weight: 3.70 lbs
Estimated Value - $280.00
Save as much as 40 %
Last Value Update: 9/4/2020
Product Description
Warranty
  • FROX121653221
  • DISCONTINUED BY MANUFACTURER
  • PNEUMATIC VALVE
  • 16 BAR
  • 230 PSI
  • 50 DEG C (120 DEG F) MAX
  • POLYCARBONAT
If you need a specific firmware or series relating to FROX-12-16-5-3221, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for AIRTEC
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$168.00

Surplus Never Used Original Packaging

$210.00
SKU: 112189851
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$182.00
SKU: 112189852
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$168.00
SKU: 112189853
2-10 Days
Save Up To $112.00!
o
Rush Available
6 in US!
If you need a specific firmware or series relating to FROX-12-16-5-3221, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.