Home >  Pneumatics  >  Pneumatic Accessory  >  AIRTEC  >  28-ST-03

28-ST-03

Manufactured by AIRTEC

AIRTEC 28-ST-03 0
AIRTEC 28-ST-03 1
representative photo
click to zoom
Weight: 0.05 lbs
Estimated Value - $6.00
Save as much as 40 %
Last Value Update: 6/21/2021
Product Description
Warranty
  • 28ST03
  • STANDARD - PLUG SOCKET
  • CONSTRUCTION FORM A
  • PIN DISTANCE 18 MM
  • STANDARD PLUG SOCKET FOR SP-016 COILS
If you need a specific firmware or series relating to 28-ST-03, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for AIRTEC
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available
$6.00

Radwell Independent Supply Chain New Level 1

$6.00
SKU: 44684104
1-4 Weeks
Must Purchase Minimum Quantity Of 20
Order Now!
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$3.90

Surplus Never Used Original Packaging

$4.50
SKU: 44684105
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$3.90
SKU: 44684106
Ships in 24 hours
Save Up To $2.10!
3 in US!

Previously Used / Radwell Certified

$3.60
SKU: 44684107
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to 28-ST-03, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.