Home >  Valves  >  Solenoid Valve  >  AIRTAC  >  4V210-08-C-P

4V210-08-C-P

Manufactured by AIRTAC

AIRTAC 4V210-08-C-P 0
AIRTAC 4V210-08-C-P 1
representative photo
click to zoom
Weight: 0.45 lbs
Estimated Value - $44.00
Save as much as 39 %
Last Value Update: 7/17/2020
Product Description
Warranty
  • 4V21008CP
  • DISCONTINUED BY MANUFACTURER
  • SOLENOID VALVE
  • 4V200 SERIES
  • SINGLE SOLENOID 5/2 WAY
  • 1/4 INCH PORT SIZE
  • 110/120 VAC
  • 50/60 HZ
  • 5 VA
  • 45 MA
  • TEMPERATURE RISE: 30C DEGREE
  • 100% ED
  • IP65
  • PT THREAD TYPE
If you need a specific firmware or series relating to 4V210-08-C-P, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for AIRTAC
If you need a specific firmware or series relating to 4V210-08-C-P, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.