Home >  Controls & Indicators  >  Time Delay Relay  >  AIROTRONICS  >  TGM41800A2J

TGM41800A2J

Manufactured by AIROTRONICS

representative photo
click to zoom
Weight: 0.25 lbs
Estimated Value - $220.00
Save as much as 55 %
Last Value Update: 3/9/2018
Product Description
Warranty
  • TGM41800A2J
  • TIME DELAY RELAY 20AMP 24VDC 18-1800S
If you need a specific firmware or series relating to TGM41800A2J, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Brand New Product
Available
$165.00

Radwell Preferred Manufacturer Factory New Level 1

$165.00
SKU: 70145347
1-4 Weeks
Save Up To $55.00!
Order Now!
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$99.00

Surplus Never Used Original Packaging

$124.00
SKU: 70145348
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$108.00
SKU: 70145349
Ships in 24 hours
Save Up To $112.00!
1 in US!

Previously Used / Radwell Certified

$99.00
SKU: 70145350
2-10 Days
Save Up To $121.00!
o
Rush Available
2 in US!
REPAIR YOURS
Call us for all your repair needs
If you need a specific firmware or series relating to TGM41800A2J, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.