Home >  Automotive  >  Air Filter  >  AIR REFINER  >  ARP-2172

ARP-2172

Manufactured by AIR REFINER

AIR REFINER ARP-2172 0
AIR REFINER ARP-2172 1
AIR REFINER ARP-2172 2
representative photo
click to zoom
Weight: 1.00 lbs
Estimated Value - $55.00
Save as much as 40 %
Last Value Update: 6/11/2021
Product Description
Warranty
  • ARP2172
  • DISCONTINUED BY MANUFACTURER
  • AIR FILTER
  • 5 IN - LENGTH
  • 4.4 IN - OUTER DIAMETER
  • 2.9 IN - INNER DIAMETER
  • STEEL CENTER TUBEW
  • PLASTISOL END CAPS
  • POLYPROPYLENE JACKET
If you need a specific firmware or series relating to ARP-2172, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for AIR REFINER
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$36.00

Surplus Never Used Original Packaging

$42.00
SKU: 135008615
Ships in 24 hours
Save Up To $13.00!
5 in US!

Surplus Never Used Radwell Packaging

$36.00
SKU: 135008616
Ships in 24 hours
Save Up To $19.00!
1 in US!

Previously Used / Radwell Certified

$33.00
SKU: 135008617
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to ARP-2172, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.