Home >  Pneumatics  >  Pneumatic Regulator  >  AIR LOGIC  >  PR7040-0B0B-TP

PR7040-0B0B-TP

Manufactured by AIR LOGIC

representative photo
click to zoom
Weight: 0.15 lbs
Estimated Value - $38.00
Save as much as 39 %
Last Value Update: 1/10/2018
Product Description
Warranty
  • PR70400B0BTP
  • DISCONTINUED BY MANUFACTURER
  • PR7040-0B0B-TP
  • PRESET PRESSURE REGULATOR
  • 40PSI
  • 150PSI-MAX
  • TAMPERPROOF
If you need a specific firmware or series relating to PR7040-0B0B-TP, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for AIR LOGIC
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$29.00

Surplus Never Used Original Packaging

$29.00
SKU: 86916234
Ships in 24 hours
Save Up To $9.00!
Order Before 3PM
Order Before 3PM ET
1 in US!

Surplus Never Used Radwell Packaging

$25.00
SKU: 86916235
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$23.00
SKU: 86916236
Call 800.884.5500 for Availability
REPAIR YOURS
Call us for all your repair needs
If you need a specific firmware or series relating to PR7040-0B0B-TP, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.