Home >  Sensors & Switches  >  Pressure Switch  >  AIR LOGIC  >  F-4001-100

F-4001-100

Manufactured by AIR LOGIC

representative photo
click to zoom
Weight: 0.22 lbs
Estimated Value - $26.00
Save as much as 38 %
Last Value Update: 2/9/2011
Product Description
Warranty
  • F4001100
  • DISCONTINUED BY MANUFACTURER
  • PRESSURE SWITCH 15AMP 125 OR 250 VAC
If you need a specific firmware or series relating to F-4001-100, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for AIR LOGIC
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$20.00

Surplus Never Used Original Packaging

$20.00
SKU: 19555651
Ships in 24 hours
Save Up To $6.00!
1 in US!

Surplus Never Used Radwell Packaging

$17.00
SKU: 19555652
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$16.00
SKU: 19555653
Call 800.884.5500 for Availability
REPAIR YOURS
Call us for all your repair needs
If you need a specific firmware or series relating to F-4001-100, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.