BE25A20ACG

Manufactured by ADVANCED MOTION CONTROLS

representative photo
click to zoom
Weight: 2.98 lbs
Estimated Value - 1,210.00
Save as much as 62%
Last Value Update: 10/4/2021
Product Description
Alternate Part Numbers
Warranty
  • BE25A20ACG
  • DISCONTINUED BY MANUFACTURER
  • SERVO AMPLIFIER
  • BRUSHLESS PWM
  • 30-125 VAC INPUT
  • 50/60 HZ
  • 1 PHASE
  • 12.5-25 AMP OUTPUT
  • 2.1 KW AT 125 VAC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to BE25A20ACG, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ADVANCED MOTION CONTROLS

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$920.00
SKU: 53683307
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$799.00
SKU: 53683308
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$726.00
SKU: 53683309
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to BE25A20ACG, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.