655T-0600

Manufactured by ACROMAG

ACROMAG 655T-0600 0
ACROMAG 655T-0600 1
ACROMAG 655T-0600 2
representative photo
click to zoom
Weight: 0.12 lbs
Estimated Value - 658.00
Save as much as 71%
Last Value Update: 6/3/2021
Product Description
Warranty
  • 655T0600
  • TRANSMITTER
  • SINGLE CHANNEL
  • 2 WIRE
  • MV/TCMTR
  • 4-20MA
  • OUTPUT 36VDC MAX
  • POWER 12-36 VDC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 655T-0600, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ACROMAG

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

Radwell Independent Supply Chain New Level 1

$592.00
SKU: 27200828
Save Up To $66.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
11 in US!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$450.00
SKU: 27200829
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$391.00
SKU: 27200830
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$356.00
SKU: 27200831
Save Up To $302.00!
o
Rush Available
5 in US!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
Average Delivery 5-20 Days
$190.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to 655T-0600, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.