Home >  Components  >  Connector/Terminal/Pin  >  3M  >  7850-0006PR

7850-0006PR

Manufactured by 3M

representative photo
click to zoom
Weight: 0.01 lbs
Estimated Value - 9.50
Save as much as 40%
Last Value Update: 5/16/2022
Product Description
Warranty
  • 78500006PR
  • DISCONTINUED BY MANUFACTURER
  • WIRE-BOARD CONN
  • HEADER
  • 50POS
  • 2.54MM
  • 1.27MM CABLE PITCH
  • THROUGH HOLE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 7850-0006PR, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for 3M

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$9.50
In-Stock

Radwell Independent Supply Chain New Level 1

$9.50
SKU: 32215495
Ships Same Day
15 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$7.13
SKU: 32215496
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$6.17
SKU: 32215497
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$5.70
SKU: 32215498
Call 800.884.5500 for Availability
Alternative Options
More Product Options
Available To Order
If you need a specific firmware or series relating to 7850-0006PR, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.