Home >  Computer  >  Computer Accessory  >  3COM  >  3C16471

3C16471

Manufactured by 3COM

3COM 3C16471 0
3COM 3C16471 1
representative photo
click to zoom
Weight: 3.50 lbs
Estimated Value - 185.00
Save as much as 40%
Last Value Update: 11/30/2015
Product Description
Alternate Part Numbers
Warranty
  • 3C16471
  • DISCONTINUED BY MANUFACTURER
  • HUB SUPERSTACKIII BASELINE 10/100 SWITCH
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 3C16471, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for 3COM

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$111.00
In-Stock

Surplus Never Used Original Packaging

$139.00
SKU: 12352353
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$121.00
SKU: 12352354
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$111.00
SKU: 12352355
2-10 Days
Save Up To $74.00!
o
Rush Available
1 in US!
If you need a specific firmware or series relating to 3C16471, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.